EDAC, Inc. Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac 317-060-540-808

Description
CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ6878 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ6878
Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ6878
CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ6878
Product Name Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details