EDAC, Inc. Edgeboard Connectors 317-021-541-607

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-021-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-021-541-607-ND
Edgeboard Connectors 151-317-021-541-607-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ0582 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ0582
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ0582
CARD EDGE CONN, SINGLE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:317 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:317 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-021-541-607-ND 60AJ0582
Product Name Edgeboard Connectors Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data