EDAC, Inc. Edgeboard Connectors 317-021-541-601

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-021-541-601-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-021-541-601-ND
Edgeboard Connectors 151-317-021-541-601-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ1593 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ1593
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ1593
CARD EDGE CONN, SINGLE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:317 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:317 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-021-541-601-ND 60AJ1593
Product Name Edgeboard Connectors Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details