EDAC, Inc. Edgeboard Connectors 317-018-542-803

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-018-542-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-018-542-803-ND
Edgeboard Connectors 151-317-018-542-803-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ1589 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 18Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ1589
Card Edge Conn, Dual, 18Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ1589
CARD EDGE CONN, DUAL, 18POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 18POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-018-542-803-ND 60AJ1589
Product Name Edgeboard Connectors Card Edge Conn, Dual, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28477-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
4 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details