EDAC, Inc. Edgeboard Connectors 317-013-541-602

Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-013-541-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-013-541-602-ND
Edgeboard Connectors 151-317-013-541-602-ND
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ2024 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ2024
Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ2024
CARD CONN, SINGLE SIDE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:317 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:317 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-013-541-602-ND 59AJ2024
Product Name Edgeboard Connectors Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data