EDAC, Inc. Edgeboard Connectors 317-007-541-607

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-007-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-007-541-607-ND
Edgeboard Connectors 151-317-007-541-607-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 7Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ5780 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 7Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ5780
Card Conn, Single Side, 7Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ5780
CARD CONN, SINGLE SIDE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:317 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:317 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-007-541-607-ND 58AJ5780
Product Name Edgeboard Connectors Card Conn, Single Side, 7Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A98118-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details