EDAC, Inc. Edgeboard Connectors 316-040-400-103

Description
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-040-400-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-040-400-103-ND
Edgeboard Connectors 151-316-040-400-103-ND
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac - 59AJ1945 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac
59AJ1945
Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac 59AJ1945
CARD EDGE CONN, SINGLE SIDE, 40POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 40POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-040-400-103-ND 59AJ1945
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CAB.M26.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details