EDAC, Inc. Edgeboard Connectors 316-039-500-102

Description
"39 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"39 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-039-500-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-039-500-102-ND
Edgeboard Connectors 151-316-039-500-102-ND
"39 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"39 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac - 58AJ7748 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac
58AJ7748
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac 58AJ7748
CARD EDGE CONN, SINGLE SIDE, 39POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 39POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-039-500-102-ND 58AJ7748
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 1-5530843-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
3 suppliers
Turret Connectors - 11503 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Threaded
Mounting Panel Mount
Coupling Single End
View Details