EDAC, Inc. Edgeboard Connectors 316-039-400-178

Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-039-400-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-039-400-178-ND
Edgeboard Connectors 151-316-039-400-178-ND
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac - 58AJ9329 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac
58AJ9329
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac 58AJ9329
CARD EDGE CONN, SINGLE SIDE, 39POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 39POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-039-400-178-ND 58AJ9329
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data