EDAC, Inc. Edgeboard Connectors 316-039-400-112

Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-039-400-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-039-400-112-ND
Edgeboard Connectors 151-316-039-400-112-ND
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac - 58AJ7742 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac
58AJ7742
Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac 58AJ7742
CARD EDGE CONN, SINGLE SIDE, 39POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 39POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-039-400-112-ND 58AJ7742
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 39Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details