EDAC, Inc. Edgeboard Connectors 316-038-400-107

Description
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-038-400-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-038-400-107-ND
Edgeboard Connectors 151-316-038-400-107-ND
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac - 59AJ1915 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac
59AJ1915
Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac 59AJ1915
CARD EDGE CONN, SINGLE SIDE, 38POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 38POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-038-400-107-ND 59AJ1915
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products