"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 37POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-316-037-421-168-ND | 59AJ1908 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |