EDAC, Inc. Edgeboard Connectors 316-037-400-102

Description
"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-037-400-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-037-400-102-ND
Edgeboard Connectors 151-316-037-400-102-ND
"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac - 58AJ7711 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac
58AJ7711
Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac 58AJ7711
CARD EDGE CONN, SINGLE SIDE, 37POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 37POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-037-400-102-ND 58AJ7711
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details