EDAC, Inc. Edgeboard Connectors 316-035-420-104

Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-035-420-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-035-420-104-ND
Edgeboard Connectors 151-316-035-420-104-ND
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 316-035-420-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
316-035-420-104
Card Edge Connectors - Edgeboard Connectors 316-035-420-104
316 SERIES (.156" (3.96MM) CONTA

316 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac - 58AJ5630 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac
58AJ5630
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac 58AJ5630
CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:316 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-316-035-420-104-ND 316-035-420-104 58AJ5630
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A28400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details