EDAC, Inc. Edgeboard Connectors 316-033-500-104

Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-033-500-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-033-500-104-ND
Edgeboard Connectors 151-316-033-500-104-ND
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac - 58AJ5603 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac
58AJ5603
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac 58AJ5603
CARD EDGE CONN, SINGLE SIDE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-033-500-104-ND 58AJ5603
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details