EDAC, Inc. Edgeboard Connectors 316-030-500-102

Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-030-500-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-030-500-102-ND
Edgeboard Connectors 151-316-030-500-102-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac - 58AJ7628 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac
58AJ7628
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac 58AJ7628
CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-030-500-102-ND 58AJ7628
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers