EDAC, Inc. Edgeboard Connectors 316-028-400-108

Description
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-028-400-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-028-400-108-ND
Edgeboard Connectors 151-316-028-400-108-ND
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac - 58AJ5501 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac
58AJ5501
Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac 58AJ5501
CARD EDGE CONN, SINGLE SIDE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 316-028-400-108 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
316-028-400-108
Card Edge Connectors - Edgeboard Connectors 316-028-400-108
316 SERIES (.156" (3.96MM) CONTA

316 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-316-028-400-108-ND 58AJ5501 316-028-400-108
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data