EDAC, Inc. Edgeboard Connectors 316-022-400-103

Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-022-400-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-022-400-103-ND
Edgeboard Connectors 151-316-022-400-103-ND
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac - 59AJ1648 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
59AJ1648
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac 59AJ1648
CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-022-400-103-ND 59AJ1648
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers