EDAC, Inc. Edgeboard Connectors 316-020-500-101

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-020-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-020-500-101-ND
Edgeboard Connectors 151-316-020-500-101-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 20Pos, Lug; Card Edge Connector Type Edac - 58AJ5388 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 20Pos, Lug; Card Edge Connector Type Edac
58AJ5388
Card Edge Conn, Single Side, 20Pos, Lug; Card Edge Connector Type Edac 58AJ5388
CARD EDGE CONN, SINGLE SIDE, 20POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 20POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-316-020-500-101-ND 58AJ5388
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 20Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H08.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.5 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details