EDAC, Inc. Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac 316-019-421-107

Description
CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac - 58AJ5367 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac
58AJ5367
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac 58AJ5367
CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:316 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ5367
Product Name Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2T - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details