EDAC, Inc. Card Edge Conn, Single Side, 19Pos, Lug; Card Edge Connector Type Edac 316-019-400-103

Description
CARD EDGE CONN, SINGLE SIDE, 19POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 19POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 19Pos, Lug; Card Edge Connector Type Edac - 58AJ5359 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 19Pos, Lug; Card Edge Connector Type Edac
58AJ5359
Card Edge Conn, Single Side, 19Pos, Lug; Card Edge Connector Type Edac 58AJ5359
CARD EDGE CONN, SINGLE SIDE, 19POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 19POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ5359
Product Name Card Edge Conn, Single Side, 19Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details