EDAC, Inc. Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac 316-018-400-104

Description
CARD EDGE CONN, SINGLE SIDE, 18POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 18POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac - 59AJ1600 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac
59AJ1600
Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac 59AJ1600
CARD EDGE CONN, SINGLE SIDE, 18POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 18POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ1600
Product Name Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details