EDAC, Inc. Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac 316-017-521-101

Description
CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac - 58AJ5339 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac
58AJ5339
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac 58AJ5339
CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:316 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ5339
Product Name Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAM2V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Coaxial Connectors - 2138222 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details