EDAC, Inc. Card Edge Conn, Single Side, 16Pos, Lug; Card Edge Connector Type Edac 316-016-400-102

Description
CARD EDGE CONN, SINGLE SIDE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 16Pos, Lug; Card Edge Connector Type Edac - 58AJ9039 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 16Pos, Lug; Card Edge Connector Type Edac
58AJ9039
Card Edge Conn, Single Side, 16Pos, Lug; Card Edge Connector Type Edac 58AJ9039
CARD EDGE CONN, SINGLE SIDE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ9039
Product Name Card Edge Conn, Single Side, 16Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers