EDAC, Inc. Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac 316-015-500-102

Description
CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac - 58AJ7403 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac
58AJ7403
Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac 58AJ7403
CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ7403
Product Name Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers