EDAC, Inc. Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac 316-010-500-102

Description
CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac - 58AJ5218 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac
58AJ5218
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac 58AJ5218
CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ5218
Product Name Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details