EDAC, Inc. Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 316-009-521-107

Description
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac - 58AJ5206 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
58AJ5206
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 58AJ5206
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ5206
Product Name Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details