EDAC, Inc. Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 316-009-420-112

Description
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac - 58AJ7313 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
58AJ7313
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 58AJ7313
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ7313
Product Name Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details