EDAC, Inc. Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac 316-008-400-101

Description
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac - 59AJ1440 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac
59AJ1440
Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac 59AJ1440
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ1440
Product Name Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for RG316 Cable with Sky Window G/P - ET-SFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers