EDAC, Inc. Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac 316-006-400-168

Description
CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac - 58AJ7268 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac
58AJ7268
Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac 58AJ7268
CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ7268
Product Name Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products