EDAC, Inc. Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac 315-082-520-278

Description
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac - 59AJ1363 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac
59AJ1363
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac 59AJ1363
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ1363
Product Name Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details