EDAC, Inc. Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac 315-072-520-208

Description
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac - 58AJ7171 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
58AJ7171
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac 58AJ7171
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ7171
Product Name Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details