EDAC, Inc. Card Edge Connectors - Edgeboard Connectors 315-072-520-201

Description
315 SERIES (.156" (3.96MM) CONTA
Datasheet
Description
315 SERIES (.156" (3.96MM) CONTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 315-072-520-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
315-072-520-201
Card Edge Connectors - Edgeboard Connectors 315-072-520-201
315 SERIES (.156" (3.96MM) CONTA

315 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac - 59AJ1276 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
59AJ1276
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac 59AJ1276
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-072-520-201 59AJ1276
Product Name Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11504-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details