EDAC, Inc. Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac 315-072-500-258

Description
CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac - 58AJ8858 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac
58AJ8858
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac 58AJ8858
CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ8858
Product Name Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Internal I/O Connectors - 2333799-1 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
3 suppliers
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details