EDAC, Inc. Card Edge Connectors - Edgeboard Connectors 315-072-500-201

Description
315 SERIES (.156" (3.96MM) CONTA
Datasheet
Description
315 SERIES (.156" (3.96MM) CONTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 315-072-500-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
315-072-500-201
Card Edge Connectors - Edgeboard Connectors 315-072-500-201
315 SERIES (.156" (3.96MM) CONTA

315 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac - 58AJ7168 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac
58AJ7168
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac 58AJ7168
CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-072-500-201 58AJ7168
Product Name Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details