EDAC, Inc. Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac 315-066-555-268

Description
CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac - 59AJ1239 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac
59AJ1239
Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac 59AJ1239
CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ1239
Product Name Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1226-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details