EDAC, Inc. Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 315-058-556-201

Description
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac - 58AJ4955 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
58AJ4955
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 58AJ4955
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 315-058-556-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
315-058-556-201
Card Edge Connectors - Edgeboard Connectors 315-058-556-201
315 SERIES (.156" (3.96MM) CONTA

315 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 58AJ4955 315-058-556-201
Product Name Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data