EDAC, Inc. Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac 315-056-556-212

Description
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac - 58AJ8790 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac
58AJ8790
Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac 58AJ8790
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ8790
Product Name Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 5265757 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details