EDAC, Inc. Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac 315-056-520-207

Description
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac - 59AJ1163 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac
59AJ1163
Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac 59AJ1163
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 315-056-520-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
315-056-520-207
Card Edge Connectors - Edgeboard Connectors 315-056-520-207
315 SERIES (.156" (3.96MM) CONTA

315 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 59AJ1163 315-056-520-207
Product Name Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers