EDAC, Inc. Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac 315-050-555-208

Description
CARD EDGE CONN, DUAL SIDE, 50POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 50POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac - 58AJ7026 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac
58AJ7026
Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac 58AJ7026
CARD EDGE CONN, DUAL SIDE, 50POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ7026
Product Name Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details