EDAC, Inc. Card Edge Conn, Dual Side, 48Pos, Lug; Card Edge Connector Type Edac 315-048-500-203

Description
CARD EDGE CONN, DUAL SIDE, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 48Pos, Lug; Card Edge Connector Type Edac - 58AJ7003 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 48Pos, Lug; Card Edge Connector Type Edac
58AJ7003
Card Edge Conn, Dual Side, 48Pos, Lug; Card Edge Connector Type Edac 58AJ7003
CARD EDGE CONN, DUAL SIDE, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ7003
Product Name Card Edge Conn, Dual Side, 48Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details