EDAC, Inc. Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac 315-046-520-203

Description
CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac - 58AJ4870 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac
58AJ4870
Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac 58AJ4870
CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ4870
Product Name Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8021D2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details