EDAC, Inc. Edgeboard Connectors 315-040-520-207

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-315-040-520-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-315-040-520-207-ND
Edgeboard Connectors 151-315-040-520-207-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac - 58AJ4831 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac
58AJ4831
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac 58AJ4831
CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-315-040-520-207-ND 58AJ4831
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Mounting Through Hole
View Details