EDAC, Inc. Edgeboard Connectors 315-040-500-204

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-315-040-500-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-315-040-500-204-ND
Edgeboard Connectors 151-315-040-500-204-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 40Pos, Lug; Card Edge Connector Type Edac - 59AJ1032 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Lug; Card Edge Connector Type Edac
59AJ1032
Card Edge Conn, Dual Side, 40Pos, Lug; Card Edge Connector Type Edac 59AJ1032
CARD EDGE CONN, DUAL SIDE, 40POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-315-040-500-204-ND 59AJ1032
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 40Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details