EDAC, Inc. Edgeboard Connectors 315-016-500-202

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-315-016-500-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-315-016-500-202-ND
Edgeboard Connectors 151-315-016-500-202-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac - 58AJ4672 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac
58AJ4672
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac 58AJ4672
CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-315-016-500-202-ND 58AJ4672
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details