EDAC, Inc. Edgeboard Connectors 307-088-559-278

Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-088-559-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-088-559-278-ND
Edgeboard Connectors 151-307-088-559-278-ND
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH5643 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH5643
Connector Rohs Compliant Edac 87AH5643
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-088-559-278-ND 87AH5643
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers