The Edac Connector 87AH5570 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It features a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, wire wrap, and 90° bends. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable performance. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for environmentally conscious applications.
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-088-522-208-ND | 87AH5570 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |