EDAC, Inc. Edgeboard Connectors 307-088-460-212

Description
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-088-460-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-088-460-212-ND
Edgeboard Connectors 151-307-088-460-212-ND
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 88Pos, Th; Card Edge Connector Type Edac - 59AJ0819 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 88Pos, Th; Card Edge Connector Type Edac
59AJ0819
Card Edge Conn, Dual Side, 88Pos, Th; Card Edge Connector Type Edac 59AJ0819
CARD EDGE CONN, DUAL SIDE, 88POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 88POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-088-460-212-ND 59AJ0819
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 88Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 88 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
PCI Express - 10061913-102HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98118-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details