The Card Edge Connector, Dual Side, 88Pos, Th from the 307 Series features a contact spacing of 0.156 inches (3.96mm) with a row spacing of 0.200 inches (5.08mm). It is designed to accept a nominal thickness of 0.062 inches (1.57mm) for printed circuit boards. The connector has a low profile insulator body measuring 0.473 inches (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in dual row configurations and supports a current rating of 5 amps with a maximum contact resistance of 10 milliohms. It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The connector also features options for polarizing keys and pre-assembled card guides, enhancing its usability in different mounting scenarios.
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 88POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-088-459-258-ND | 59AJ0815 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 88Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |