The Card Edge Connector, Dual Side, 88Pos, Th (part number 58AJ6669) features a 0.156,Äù (3.96mm) contact spacing with a 0.200,Äù (5.08mm) row spacing, designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole configurations. This connector supports both single and dual row configurations and is available with multiple mounting options, including no mounting lug and threaded inserts. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are copper alloy with gold plating on the mating area and tin plating on the tails. The connector is rated for a maximum current of 5 amps and has a dielectric withstand voltage of 1800 V AC rms. It operates within a temperature range of -40°C to +105°C and is RoHS compliant and UL certified. This product is suitable for applications requiring reliable electrical connections in compact spaces.
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 88POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-088-424-268-ND | 58AJ6669 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 88Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 88 # |